TE Connectivity Tape, Safety & Warning, 50.8Mm X 33M, Red/white; Tape Colour Amp Te Connectivity TE-HT206RW-108

Description
TAPE, SAFETY & WARNING, 50.8Mm x 33M, RED/WHITE; Tape Colour:Red, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 33M, RED/WHITE; Tape Colour:Red, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 33M, Red/white; Tape Colour Amp Te Connectivity - 62W4626 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 33M, Red/white; Tape Colour Amp Te Connectivity
62W4626
Tape, Safety & Warning, 50.8Mm X 33M, Red/white; Tape Colour Amp Te Connectivity 62W4626
TAPE, SAFETY & WARNING, 50.8Mm x 33M, RED/WHITE; Tape Colour:Red, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 33M, RED/WHITE; Tape Colour:Red, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4626
Product Name Tape, Safety & Warning, 50.8Mm X 33M, Red/white; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Medium Grade PVC Packaging Tape - 4124 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0024 inches (0.0610 mm)
Adhesive UPVC - Unplasticized Polyvinylchloride
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details