TE Connectivity Tape, Safety & Warning, 101.6Mm X 16M, Magenta/yel; Tape Colour Amp Te Connectivity TE-HT204MY-54

Description
TAPE, SAFETY & WARNING, 101.6Mm x 16M, MAGENTA/YEL; Tape Colour:Magenta, Yellow; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 101.6Mm x 16M, MAGENTA/YEL; Tape Colour:Magenta, Yellow; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 101.6Mm X 16M, Magenta/yel; Tape Colour Amp Te Connectivity - 62W4617 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 101.6Mm X 16M, Magenta/yel; Tape Colour Amp Te Connectivity
62W4617
Tape, Safety & Warning, 101.6Mm X 16M, Magenta/yel; Tape Colour Amp Te Connectivity 62W4617
TAPE, SAFETY & WARNING, 101.6Mm x 16M, MAGENTA/YEL; Tape Colour:Magenta, Yellow; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 101.6Mm x 16M, MAGENTA/YEL; Tape Colour:Magenta, Yellow; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4617
Product Name Tape, Safety & Warning, 101.6Mm X 16M, Magenta/yel; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details