TE Connectivity Tape, Safety & Warning, 76.2Mm X 0.0762M, Orange; Tape Colour Amp Te Connectivity TE-MC762-OE-0.5

Description
TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 0.0762M, Orange; Tape Colour Amp Te Connectivity - 62W4674 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 0.0762M, Orange; Tape Colour Amp Te Connectivity
62W4674
Tape, Safety & Warning, 76.2Mm X 0.0762M, Orange; Tape Colour Amp Te Connectivity 62W4674
TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4674
Product Name Tape, Safety & Warning, 76.2Mm X 0.0762M, Orange; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
High Visibility Tapes - 7632042 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color White
View Details
General Purpose Masking Tape - 203 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0052 inches (0.1321 mm)
Adhesive Crepe Paper
View Details