TE Connectivity Tape, Safety & Warning, 76.2Mm X 33M, Blue; Tape Colour Amp Te Connectivity TE-VM104LB-108

Description
TAPE, SAFETY & WARNING, 76.2Mm x 33M, BLUE; Tape Colour:Blue; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 76.2Mm x 33M, BLUE; Tape Colour:Blue; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 33M, Blue; Tape Colour Amp Te Connectivity - 62W4690 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 33M, Blue; Tape Colour Amp Te Connectivity
62W4690
Tape, Safety & Warning, 76.2Mm X 33M, Blue; Tape Colour Amp Te Connectivity 62W4690
TAPE, SAFETY & WARNING, 76.2Mm x 33M, BLUE; Tape Colour:Blue; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 33M, BLUE; Tape Colour:Blue; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4690
Product Name Tape, Safety & Warning, 76.2Mm X 33M, Blue; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Visibility Tapes - 2610558 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Green
View Details
Plasma Tape - 411 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Plasma Tape
Thickness 0.0110 inches (0.2794 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details