TE Connectivity Tape, Safety & Warning, 76.2Mm X 0.0762M, Violet; Tape Colour Amp Te Connectivity TE-MC762-VT-0.5

Description
TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 0.0762M, Violet; Tape Colour Amp Te Connectivity - 62W4676 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 0.0762M, Violet; Tape Colour Amp Te Connectivity
62W4676
Tape, Safety & Warning, 76.2Mm X 0.0762M, Violet; Tape Colour Amp Te Connectivity 62W4676
TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4676
Product Name Tape, Safety & Warning, 76.2Mm X 0.0762M, Violet; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details