TE Connectivity Tape, Safety & Warning, 101.6Mm X 55M, Yellow; Tape Colour Amp Te Connectivity TE-VM126YW-180

Description
TAPE, SAFETY & WARNING, 101.6Mm x 55M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Length - Metric:55m RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 101.6Mm x 55M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Length - Metric:55m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 101.6Mm X 55M, Yellow; Tape Colour Amp Te Connectivity - 62W4725 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 101.6Mm X 55M, Yellow; Tape Colour Amp Te Connectivity
62W4725
Tape, Safety & Warning, 101.6Mm X 55M, Yellow; Tape Colour Amp Te Connectivity 62W4725
TAPE, SAFETY & WARNING, 101.6Mm x 55M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Length - Metric:55m RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 101.6Mm x 55M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Length - Metric:55m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4725
Product Name Tape, Safety & Warning, 101.6Mm X 55M, Yellow; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
High Visibility Tapes - 2197910 - RS Components, Ltd.
Specs
Features Reflective
Color Red/white
Width 1.97 inches (50 mm)
View Details
High Temp Acrylic Adhesive Tape - 200APS - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0020 inches (0.0508 mm)
Peel 2.88 lbs/in (5.03 N/cm)
View Details