TE Connectivity Tape, Safety & Warning, 76.2Mm X 33M, Black/white; Tape Colour Amp Te Connectivity TE-HT208BW-108

Description
TAPE, SAFETY & WARNING, 76.2Mm x 33M, BLACK/WHITE; Tape Colour:Black, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 76.2Mm x 33M, BLACK/WHITE; Tape Colour:Black, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 33M, Black/white; Tape Colour Amp Te Connectivity - 62W4628 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 33M, Black/white; Tape Colour Amp Te Connectivity
62W4628
Tape, Safety & Warning, 76.2Mm X 33M, Black/white; Tape Colour Amp Te Connectivity 62W4628
TAPE, SAFETY & WARNING, 76.2Mm x 33M, BLACK/WHITE; Tape Colour:Black, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 33M, BLACK/WHITE; Tape Colour:Black, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4628
Product Name Tape, Safety & Warning, 76.2Mm X 33M, Black/white; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details