TE Connectivity Tape, Safety & Warning, 76.2Mm X 0.0762M, Red; Tape Colour Amp Te Connectivity TE-MC762-RD-0.5

Description
TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, RED; Tape Colour:Red; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, RED; Tape Colour:Red; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 0.0762M, Red; Tape Colour Amp Te Connectivity - 62W4675 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 0.0762M, Red; Tape Colour Amp Te Connectivity
62W4675
Tape, Safety & Warning, 76.2Mm X 0.0762M, Red; Tape Colour Amp Te Connectivity 62W4675
TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, RED; Tape Colour:Red; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, RED; Tape Colour:Red; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4675
Product Name Tape, Safety & Warning, 76.2Mm X 0.0762M, Red; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details
High Visibility Tapes - 7632042 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color White
View Details
Double Linered Transfer Tape - 3043 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details