TE Connectivity Tape, Safety & Warning, 76.2Mm X 16M, Black/white; Tape Colour Amp Te Connectivity TE-HT202BW-54

Description
TAPE, SAFETY & WARNING, 76.2Mm x 16M, BLACK/WHITE; Tape Colour:Black, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 76.2Mm x 16M, BLACK/WHITE; Tape Colour:Black, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 16M, Black/white; Tape Colour Amp Te Connectivity - 62W4607 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 16M, Black/white; Tape Colour Amp Te Connectivity
62W4607
Tape, Safety & Warning, 76.2Mm X 16M, Black/white; Tape Colour Amp Te Connectivity 62W4607
TAPE, SAFETY & WARNING, 76.2Mm x 16M, BLACK/WHITE; Tape Colour:Black, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 16M, BLACK/WHITE; Tape Colour:Black, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4607
Product Name Tape, Safety & Warning, 76.2Mm X 16M, Black/white; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
General Purpose Tensilized Polypropylene - 4090 - Budnick Converting, Inc.
Specs
Type Adhesive; General Purpose Tensilized Polypropylene
Thickness 0.0027 inches (0.0686 mm)
Adhesive TPP - Tensilized Polypropylene
View Details