TE Connectivity Ribbon, For Wp & Mp Labels; Label Tape Type Te Connectivity 1330-0607-T200

Description
RIBBON, FOR WP & MP LABELS; Label Tape Type:Thermal Transfer; Tape Length:74m; Tape Width:110mm; Tape Material:-; Label Tape Colour:Black; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Black; External Length / RoHS Compliant: Yes
Datasheet
Description
RIBBON, FOR WP & MP LABELS; Label Tape Type:Thermal Transfer; Tape Length:74m; Tape Width:110mm; Tape Material:-; Label Tape Colour:Black; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Black; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon, For Wp & Mp Labels; Label Tape Type Te Connectivity - 95M0766 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon, For Wp & Mp Labels; Label Tape Type Te Connectivity
95M0766
Ribbon, For Wp & Mp Labels; Label Tape Type Te Connectivity 95M0766
RIBBON, FOR WP & MP LABELS; Label Tape Type:Thermal Transfer; Tape Length:74m; Tape Width:110mm; Tape Material:-; Label Tape Colour:Black; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Black; External Length / RoHS Compliant: Yes

RIBBON, FOR WP & MP LABELS; Label Tape Type:Thermal Transfer; Tape Length:74m; Tape Width:110mm; Tape Material:-; Label Tape Colour:Black; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Black; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 95M0766
Product Name Ribbon, For Wp & Mp Labels; Label Tape Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Laminating Tape - 140APS - Budnick Converting, Inc.
Specs
Type Adhesive; General Purpose Laminating Tape
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details