TE Connectivity Tape TE-VM122RD-180

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - A117790-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Tape, Safety & Warning, 50.8Mm X 55M, Red; Tape Colour Amp Te Connectivity - 62W4711 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 55M, Red; Tape Colour Amp Te Connectivity
62W4711
Tape, Safety & Warning, 50.8Mm X 55M, Red; Tape Colour Amp Te Connectivity 62W4711
TAPE, SAFETY & WARNING, 50.8Mm x 55M, RED; Tape Colour:Red; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 55M, RED; Tape Colour:Red; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number A117790-ND 62W4711
Product Name Tape Tape, Safety & Warning, 50.8Mm X 55M, Red; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Visibility Tapes - 7632042 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color White
View Details
Single Coated White Polyethylene Foam - 1232-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details