TE Connectivity Tape, Safety & Warning, 25.4Mm X 55M, Orange; Tape Colour Amp Te Connectivity TE-VM120OE-180

Description
TAPE, SAFETY & WARNING, 25.4Mm x 55M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 25.4Mm x 55M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 25.4Mm X 55M, Orange; Tape Colour Amp Te Connectivity - 62W4704 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 25.4Mm X 55M, Orange; Tape Colour Amp Te Connectivity
62W4704
Tape, Safety & Warning, 25.4Mm X 55M, Orange; Tape Colour Amp Te Connectivity 62W4704
TAPE, SAFETY & WARNING, 25.4Mm x 55M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 25.4Mm x 55M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4704
Product Name Tape, Safety & Warning, 25.4Mm X 55M, Orange; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Polyethylene Temp Surface Protection - 31825 - Budnick Converting, Inc.
Specs
Features Protective
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details