TAPE, SAFETY & WARNING, 76.2Mm x 0.0762M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 62W4677 |
| Product Name | Tape, Safety & Warning, 76.2Mm X 0.0762M, Yellow; Tape Colour Amp Te Connectivity |
| Features | Reflective or Flagging Safety Tape |