TE Connectivity Tape, Safety & Warning, 50.8Mm X 33M, Green/white; Tape Colour Amp Te Connectivity TE-HT206GW-108

Description
TAPE, SAFETY & WARNING, 50.8Mm x 33M, GREEN/WHITE; Tape Colour:Green, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 33M, GREEN/WHITE; Tape Colour:Green, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 33M, Green/white; Tape Colour Amp Te Connectivity - 62W4623 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 33M, Green/white; Tape Colour Amp Te Connectivity
62W4623
Tape, Safety & Warning, 50.8Mm X 33M, Green/white; Tape Colour Amp Te Connectivity 62W4623
TAPE, SAFETY & WARNING, 50.8Mm x 33M, GREEN/WHITE; Tape Colour:Green, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 33M, GREEN/WHITE; Tape Colour:Green, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4623
Product Name Tape, Safety & Warning, 50.8Mm X 33M, Green/white; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
High Visibility Tapes - 2610558 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Green
View Details
3 mil Polyethylene Surface Protection - 3110 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details