TE Connectivity Tape, Safety & Warning, 25.4Mm X 33M, Yellow; Tape Colour Amp Te Connectivity TE-VM100YW-108

Description
TAPE, SAFETY & WARNING, 25.4Mm x 33M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 25.4Mm x 33M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 25.4Mm X 33M, Yellow; Tape Colour Amp Te Connectivity - 62W4683 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 25.4Mm X 33M, Yellow; Tape Colour Amp Te Connectivity
62W4683
Tape, Safety & Warning, 25.4Mm X 33M, Yellow; Tape Colour Amp Te Connectivity 62W4683
TAPE, SAFETY & WARNING, 25.4Mm x 33M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 25.4Mm x 33M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4683
Product Name Tape, Safety & Warning, 25.4Mm X 33M, Yellow; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Visibility Tapes - 2610520 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Green
View Details
High Modulous PTFE Film - 2255-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; High Modulous PTFE Film
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Hi Modulous
View Details