TE Connectivity Tape, Safety & Warning, 50.8Mm X 0.0508M, Yellow; Tape Colour Amp Te Connectivity TE-MA508-YW-0.5

Description
TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 0.0508M, Yellow; Tape Colour Amp Te Connectivity - 62W4653 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 0.0508M, Yellow; Tape Colour Amp Te Connectivity
62W4653
Tape, Safety & Warning, 50.8Mm X 0.0508M, Yellow; Tape Colour Amp Te Connectivity 62W4653
TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4653
Product Name Tape, Safety & Warning, 50.8Mm X 0.0508M, Yellow; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details