TE Connectivity Tape, Safety & Warning, 50.8Mm X 55M, Orange; Tape Colour Amp Te Connectivity TE-VM122OE-180

Description
TAPE, SAFETY & WARNING, 50.8Mm x 55M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 55M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 55M, Orange; Tape Colour Amp Te Connectivity - 62W4710 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 55M, Orange; Tape Colour Amp Te Connectivity
62W4710
Tape, Safety & Warning, 50.8Mm X 55M, Orange; Tape Colour Amp Te Connectivity 62W4710
TAPE, SAFETY & WARNING, 50.8Mm x 55M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 55M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4710
Product Name Tape, Safety & Warning, 50.8Mm X 55M, Orange; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

PVC-Free Fine Line/Overmasking for Design Painting - 4215 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0047 inches (0.1194 mm)
Adhesive PE - Polyethylene
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
High Visibility Tapes - 2197897 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details