TE Connectivity Tape, Safety & Warning, 25.4Mm X 0.0254M, Violet; Tape Colour Amp Te Connectivity TE-MC254-VT-1

Description
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 25.4Mm X 0.0254M, Violet; Tape Colour Amp Te Connectivity - 62W4664 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 25.4Mm X 0.0254M, Violet; Tape Colour Amp Te Connectivity
62W4664
Tape, Safety & Warning, 25.4Mm X 0.0254M, Violet; Tape Colour Amp Te Connectivity 62W4664
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4664
Product Name Tape, Safety & Warning, 25.4Mm X 0.0254M, Violet; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Visibility Tapes - 2197910 - RS Components, Ltd.
Specs
Features Reflective
Color Red/white
Width 1.97 inches (50 mm)
View Details
UHMW Polyethylene Tape - 403-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Polyethylene Tape
Thickness 0.0083 inches (0.2108 mm)
Adhesive PE - Polyethylene
View Details