TE Connectivity Tape, Safety & Warning, 76.2Mm X 33M, Orange; Tape Colour Amp Te Connectivity TE-VM104OE-108

Description
TAPE, SAFETY & WARNING, 76.2Mm x 33M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TAPE, SAFETY & WARNING, 76.2Mm x 33M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 33M, Orange; Tape Colour Amp Te Connectivity - 62W4692 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 33M, Orange; Tape Colour Amp Te Connectivity
62W4692
Tape, Safety & Warning, 76.2Mm X 33M, Orange; Tape Colour Amp Te Connectivity 62W4692
TAPE, SAFETY & WARNING, 76.2Mm x 33M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 33M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4692
Product Name Tape, Safety & Warning, 76.2Mm X 33M, Orange; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Discs - 15 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details