TE Connectivity Tape, Safety & Warning, 76.2Mm X 55M, Violet; Tape Colour Amp Te Connectivity TE-VM124VT-180

Description
TAPE, SAFETY & WARNING, 76.2Mm x 55M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 76.2Mm x 55M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 55M, Violet; Tape Colour Amp Te Connectivity - 62W4718 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 55M, Violet; Tape Colour Amp Te Connectivity
62W4718
Tape, Safety & Warning, 76.2Mm X 55M, Violet; Tape Colour Amp Te Connectivity 62W4718
TAPE, SAFETY & WARNING, 76.2Mm x 55M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 55M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4718
Product Name Tape, Safety & Warning, 76.2Mm X 55M, Violet; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details
High Visibility Tapes - 2197897 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Wire Harness Tape - 266 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Wire Harness Tape
Thickness 0.0080 inches (0.2032 mm)
Adhesive Polyethylene Coated Cloth
View Details