TE Connectivity Tape, Safety & Warning, 50.8Mm X 55M, Violet; Tape Colour Amp Te Connectivity TE-VM122VT-180

Description
TAPE, SAFETY & WARNING, 50.8Mm x 55M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 55M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 55M, Violet; Tape Colour Amp Te Connectivity - 62W4712 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 55M, Violet; Tape Colour Amp Te Connectivity
62W4712
Tape, Safety & Warning, 50.8Mm X 55M, Violet; Tape Colour Amp Te Connectivity 62W4712
TAPE, SAFETY & WARNING, 50.8Mm x 55M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 55M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4712
Product Name Tape, Safety & Warning, 50.8Mm X 55M, Violet; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
High Visibility Tapes - 2610558 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Green
View Details
Polyimide Printed Circuit Board Mask - 304-2 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Adhesive Polyimide
View Details