TE Connectivity Thermal Transfer Printer Ribbon; Tape Width Raychem Te Connectivity 1330-0619-08

Description
THERMAL TRANSFER PRINTER RIBBON; Tape Width:83mm; For Use With:Raychem T400 Series Thermal Transfer Printers; For Use on T1K, T2K, TSK & T2Y Series Label Products; Product Range:-; Body Material:Wax-Resin; Colour:Black RoHS Compliant: Yes
Description
THERMAL TRANSFER PRINTER RIBBON; Tape Width:83mm; For Use With:Raychem T400 Series Thermal Transfer Printers; For Use on T1K, T2K, TSK & T2Y Series Label Products; Product Range:-; Body Material:Wax-Resin; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printer Ribbon; Tape Width Raychem Te Connectivity - 23K8446 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Printer Ribbon; Tape Width Raychem Te Connectivity
23K8446
Thermal Transfer Printer Ribbon; Tape Width Raychem Te Connectivity 23K8446
THERMAL TRANSFER PRINTER RIBBON; Tape Width:83mm; For Use With:Raychem T400 Series Thermal Transfer Printers; For Use on T1K, T2K, TSK & T2Y Series Label Products; Product Range:-; Body Material:Wax-Resin; Colour:Black RoHS Compliant: Yes

THERMAL TRANSFER PRINTER RIBBON; Tape Width:83mm; For Use With:Raychem T400 Series Thermal Transfer Printers; For Use on T1K, T2K, TSK & T2Y Series Label Products; Product Range:-; Body Material:Wax-Resin; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 23K8446
Product Name Thermal Transfer Printer Ribbon; Tape Width Raychem Te Connectivity
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 1612932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.7480 inches (19 mm)
View Details