TE Connectivity Tape, Safety & Warning, 50.8Mm X 33M, Green; Tape Colour Amp Te Connectivity TE-VM102LG-108

Description
TAPE, SAFETY & WARNING, 50.8Mm x 33M, GREEN; Tape Colour:Green; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 33M, GREEN; Tape Colour:Green; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 33M, Green; Tape Colour Amp Te Connectivity - 62W4685 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 33M, Green; Tape Colour Amp Te Connectivity
62W4685
Tape, Safety & Warning, 50.8Mm X 33M, Green; Tape Colour Amp Te Connectivity 62W4685
TAPE, SAFETY & WARNING, 50.8Mm x 33M, GREEN; Tape Colour:Green; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 33M, GREEN; Tape Colour:Green; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4685
Product Name Tape, Safety & Warning, 50.8Mm X 33M, Green; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
High Visibility Tapes - 2197897 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details