TE Connectivity Fusion Tape 608036-6

Description
Body Features Center Stripe Color : Green Primary Product Color : Red Weight : 263.1 G  [.58 LB ] Dimensions Tape Thickness : 1.02 MM  [.04 INCH ] Tape Width : 31.75 MM  [1.25 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1/Bag Tape Length : 10.97 M  [36 FT ] Product Type Features Center Stripe : Yes Product Type : Accessory Tape Type : Silicone Fusion
Request a Quote Datasheet
Description
Body Features Center Stripe Color : Green Primary Product Color : Red Weight : 263.1 G  [.58 LB ] Dimensions Tape Thickness : 1.02 MM  [.04 INCH ] Tape Width : 31.75 MM  [1.25 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1/Bag Tape Length : 10.97 M  [36 FT ] Product Type Features Center Stripe : Yes Product Type : Accessory Tape Type : Silicone Fusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusion Tape - 608036-6 - TE Connectivity
Berwyn, PA, United States
Fusion Tape
608036-6
Fusion Tape 608036-6
Body Features Center Stripe Color : Green Primary Product Color : Red Weight : 263.1 G  [.58 LB ] Dimensions Tape Thickness : 1.02 MM  [.04 INCH ] Tape Width : 31.75 MM  [1.25 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1/Bag Tape Length : 10.97 M  [36 FT ] Product Type Features Center Stripe : Yes Product Type : Accessory Tape Type : Silicone Fusion

Body Features


  • Center Stripe Color : Green
  • Primary Product Color : Red
  • Weight : 263.1 G  [.58 LB ]

Dimensions


  • Tape Thickness : 1.02 MM  [.04 INCH ]
  • Tape Width : 31.75 MM  [1.25 INCH ]

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1/Bag
  • Tape Length : 10.97 M  [36 FT ]

Product Type Features


  • Center Stripe : Yes
  • Product Type : Accessory
  • Tape Type : Silicone Fusion
Buy Now
Tape - 608036-6-ND - DigiKey
Thief River Falls, MN, United States
"Silicone Fusion Tape Silicone Thermosetting Adhesive Red, Green 1.25"" (31.75mm) 1 1/4"" X 36' (11.0m) 12 yds"

"Silicone Fusion Tape Silicone Thermosetting Adhesive Red, Green 1.25"" (31.75mm) 1 1/4"" X 36' (11.0m) 12 yds"

Buy Now Datasheet
Tape, Sealing, Red, 1.25Inx36Ft; Tape Colour Amp Te Connectivity - 20J4803 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Red, 1.25Inx36Ft; Tape Colour Amp Te Connectivity
20J4803
Tape, Sealing, Red, 1.25Inx36Ft; Tape Colour Amp Te Connectivity 20J4803
TAPE, SEALING, RED, 1.25INX36FT; Tape Colour:Red; Roll Length - Imperial:36ft; Roll Length - Metric:10.97m; Tape Width - Imperial:1.25"; Tape Width - Metric:31.75mm; Product Range:-; Colour:Red; Roll Length:36ft; Tape Width:1.25" RoHS Compliant: Yes

TAPE, SEALING, RED, 1.25INX36FT; Tape Colour:Red; Roll Length - Imperial:36ft; Roll Length - Metric:10.97m; Tape Width - Imperial:1.25"; Tape Width - Metric:31.75mm; Product Range:-; Colour:Red; Roll Length:36ft; Tape Width:1.25" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Adhesive Tapes Industrial Tapes Industrial Tapes
Product Number 608036-6 608036-6-ND 20J4803
Product Name Fusion Tape Tape Tape, Sealing, Red, 1.25Inx36Ft; Tape Colour Amp Te Connectivity
Type Adhesive Tape
Unlock Full Specs
to access all available technical data