TE Connectivity Tape, Safety & Warning, 101.6Mm X 16M, Red/white; Tape Colour Amp Te Connectivity TE-HT204RW-54

Description
TAPE, SAFETY & WARNING, 101.6Mm x 16M, RED/WHITE; Tape Colour:Red, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 101.6Mm x 16M, RED/WHITE; Tape Colour:Red, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 101.6Mm X 16M, Red/white; Tape Colour Amp Te Connectivity - 62W4619 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 101.6Mm X 16M, Red/white; Tape Colour Amp Te Connectivity
62W4619
Tape, Safety & Warning, 101.6Mm X 16M, Red/white; Tape Colour Amp Te Connectivity 62W4619
TAPE, SAFETY & WARNING, 101.6Mm x 16M, RED/WHITE; Tape Colour:Red, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 101.6Mm x 16M, RED/WHITE; Tape Colour:Red, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4619
Product Name Tape, Safety & Warning, 101.6Mm X 16M, Red/white; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
High Visibility Tapes - 2197897 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details