TE Connectivity Tape, Safety & Warning, 101.6Mm X 33M, Orange; Tape Colour Amp Te Connectivity TE-VM106OE-108

Description
TAPE, SAFETY & WARNING, 101.6Mm x 33M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Backing Material:VinylRoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 101.6Mm x 33M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Backing Material:VinylRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 101.6Mm X 33M, Orange; Tape Colour Amp Te Connectivity - 62W4698 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 101.6Mm X 33M, Orange; Tape Colour Amp Te Connectivity
62W4698
Tape, Safety & Warning, 101.6Mm X 33M, Orange; Tape Colour Amp Te Connectivity 62W4698
TAPE, SAFETY & WARNING, 101.6Mm x 33M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Backing Material:VinylRoHS Compliant: Yes

TAPE, SAFETY & WARNING, 101.6Mm x 33M, ORANGE; Tape Colour:Orange; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Backing Material:VinylRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4698
Product Name Tape, Safety & Warning, 101.6Mm X 33M, Orange; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details
High Visibility Tapes - 2197910 - RS Components, Ltd.
Specs
Features Reflective
Color Red/white
Width 1.97 inches (50 mm)
View Details
Skived PTFE - 245-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE
Thickness 0.0080 inches (0.2032 mm)
Adhesive PTFE - Skived
View Details