TE Connectivity Tape, Safety & Warning, 50.8Mm X 0.0508M, Violet; Tape Colour Amp Te Connectivity TE-MA508-VT-0.5

Description
TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 0.0508M, Violet; Tape Colour Amp Te Connectivity - 62W4652 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 0.0508M, Violet; Tape Colour Amp Te Connectivity
62W4652
Tape, Safety & Warning, 50.8Mm X 0.0508M, Violet; Tape Colour Amp Te Connectivity 62W4652
TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4652
Product Name Tape, Safety & Warning, 50.8Mm X 0.0508M, Violet; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
High Visibility Tapes - 2610558 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Green
View Details
Industrial Cold Temperature Box Sealing Tape - 3721 - Budnick Converting, Inc.
Specs
Type Adhesive; Industrial Cold Temperature Box Sealing Tape
Thickness 0.0021 inches (0.0533 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details