TE Connectivity Tape, Safety & Warning, 50.8Mm X 0.0508M, Yellow; Tape Colour Amp Te Connectivity TE-MC508-YW-0.5

Description
TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 0.0508M, Yellow; Tape Colour Amp Te Connectivity - 62W4671 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 0.0508M, Yellow; Tape Colour Amp Te Connectivity
62W4671
Tape, Safety & Warning, 50.8Mm X 0.0508M, Yellow; Tape Colour Amp Te Connectivity 62W4671
TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 0.0508M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:6"; Roll Length - Metric:153mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4671
Product Name Tape, Safety & Warning, 50.8Mm X 0.0508M, Yellow; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details