TAPE, SAFETY & WARNING, 101.6Mm x 33M, RED/WHITE; Tape Colour:Red, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-HT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 62W4640 |
| Product Name | Tape, Safety & Warning, 101.6Mm X 33M, Red/white; Tape Colour Amp Te Connectivity |
| Features | Reflective or Flagging Safety Tape |