TE Connectivity Tape, Safety & Warning, 50.8Mm X 55M, Yellow; Tape Colour Amp Te Connectivity TE-VM122YW-180

Description
TAPE, SAFETY & WARNING, 50.8Mm x 55M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 55M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 55M, Yellow; Tape Colour Amp Te Connectivity - 62W4713 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 55M, Yellow; Tape Colour Amp Te Connectivity
62W4713
Tape, Safety & Warning, 50.8Mm X 55M, Yellow; Tape Colour Amp Te Connectivity 62W4713
TAPE, SAFETY & WARNING, 50.8Mm x 55M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 55M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:180ft; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4713
Product Name Tape, Safety & Warning, 50.8Mm X 55M, Yellow; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
High Visibility Tapes - 2197904 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Red/white
View Details
Lead Foil Tape - 421 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0063 inches (0.1600 mm)
Adhesive Lead
View Details