TE Connectivity Tape, Safety & Warning, 76.2Mm X 16M, Blue/white; Tape Colour Amp Te Connectivity TE-HT202WB-54

Description
TAPE, SAFETY & WARNING, 76.2Mm x 16M, BLUE/WHITE; Tape Colour:Blue, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 76.2Mm x 16M, BLUE/WHITE; Tape Colour:Blue, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 16M, Blue/white; Tape Colour Amp Te Connectivity - 62W4613 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 16M, Blue/white; Tape Colour Amp Te Connectivity
62W4613
Tape, Safety & Warning, 76.2Mm X 16M, Blue/white; Tape Colour Amp Te Connectivity 62W4613
TAPE, SAFETY & WARNING, 76.2Mm x 16M, BLUE/WHITE; Tape Colour:Blue, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 16M, BLUE/WHITE; Tape Colour:Blue, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4613
Product Name Tape, Safety & Warning, 76.2Mm X 16M, Blue/white; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
High Visibility Tapes - 7632042 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color White
View Details
Premium Waterproof Sealing Tape - 231 - Budnick Converting, Inc.
Specs
Type Adhesive; Premium Waterproof Sealing Tape
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details