TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 62W4647 |
| Product Name | Tape, Safety & Warning, 25.4Mm X 0.0254M, Yellow; Tape Colour Amp Te Connectivity |
| Features | Reflective or Flagging Safety Tape |