TE Connectivity Tape, Safety & Warning, 101.6Mm X 33M, Violet; Tape Colour Amp Te Connectivity TE-VM106VT-108

Description
TAPE, SAFETY & WARNING, 101.6Mm x 33M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Backing Material:VinylRoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 101.6Mm x 33M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Backing Material:VinylRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 101.6Mm X 33M, Violet; Tape Colour Amp Te Connectivity - 62W4700 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 101.6Mm X 33M, Violet; Tape Colour Amp Te Connectivity
62W4700
Tape, Safety & Warning, 101.6Mm X 33M, Violet; Tape Colour Amp Te Connectivity 62W4700
TAPE, SAFETY & WARNING, 101.6Mm x 33M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Backing Material:VinylRoHS Compliant: Yes

TAPE, SAFETY & WARNING, 101.6Mm x 33M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:TE-VM Series; Tape Backing Material:VinylRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4700
Product Name Tape, Safety & Warning, 101.6Mm X 33M, Violet; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Clear Polyethylene Surface Protection - 03001-042C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details