TE Connectivity Tape, Safety & Warning, 50.8Mm X 16M, Blue/white; Tape Colour Amp Te Connectivity TE-HT200WB-54

Description
TAPE, SAFETY & WARNING, 50.8Mm x 16M, BLUE/WHITE; Tape Colour:Blue, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes
Datasheet
Description
TAPE, SAFETY & WARNING, 50.8Mm x 16M, BLUE/WHITE; Tape Colour:Blue, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 16M, Blue/white; Tape Colour Amp Te Connectivity - 62W4606 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 16M, Blue/white; Tape Colour Amp Te Connectivity
62W4606
Tape, Safety & Warning, 50.8Mm X 16M, Blue/white; Tape Colour Amp Te Connectivity 62W4606
TAPE, SAFETY & WARNING, 50.8Mm x 16M, BLUE/WHITE; Tape Colour:Blue, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 16M, BLUE/WHITE; Tape Colour:Blue, White; Roll Length - Imperial:54ft; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4606
Product Name Tape, Safety & Warning, 50.8Mm X 16M, Blue/white; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Visibility Tapes - 2610558 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Green
View Details
LSE Modified Acrylic Transfer Tape - 1943 PP - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details