TE Connectivity Fusion Tape 1-608036-3

Description
Body Features Center Stripe Color : Blue Primary Product Color : Red Product Weight : .054 KG  [.119 LB ] Dimensions Product Length : 4.6 M  [15 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion Tape
Request a Quote Datasheet
Description
Body Features Center Stripe Color : Blue Primary Product Color : Red Product Weight : .054 KG  [.119 LB ] Dimensions Product Length : 4.6 M  [15 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusion Tape - 1-608036-3 - TE Connectivity
Berwyn, PA, United States
Fusion Tape
1-608036-3
Fusion Tape 1-608036-3
Body Features Center Stripe Color : Blue Primary Product Color : Red Product Weight : .054 KG  [.119 LB ] Dimensions Product Length : 4.6 M  [15 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion Tape

Body Features


  • Center Stripe Color : Blue
  • Primary Product Color : Red
  • Product Weight : .054 KG  [.119 LB ]

Dimensions


  • Product Length : 4.6 M  [15 FT ]
  • Product Thickness : .51 MM  [.02 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Packaging Features


  • Packaging Method : Roll

Product Type Features


  • Center Stripe : Yes
  • Tape Type : Silicone Fusion Tape
Buy Now Datasheet
Adhesive Tapes - 1-608036-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
1-608036-3
Adhesive Tapes 1-608036-3
SILICONE FUSION TAPE, 1 X15

SILICONE FUSION TAPE, 1 X15

Buy Now
Tape - 1-608036-3-ND - DigiKey
Thief River Falls, MN, United States
"Silicone Fusion Tape Silicone Thermosetting Adhesive Red, Blue Stripe 1.00"" (25.40mm) X 15' (4.6m) 5 yds"

"Silicone Fusion Tape Silicone Thermosetting Adhesive Red, Blue Stripe 1.00"" (25.40mm) X 15' (4.6m) 5 yds"

Buy Now Datasheet
Tape, Sealing, Red, 1Inx15Ft; Tape Type Amp Te Connectivity - 95F1124 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Red, 1Inx15Ft; Tape Type Amp Te Connectivity
95F1124
Tape, Sealing, Red, 1Inx15Ft; Tape Type Amp Te Connectivity 95F1124
TAPE, SEALING, RED, 1INX15FT; Tape Type:General Purpose; Tape Colour:Red; Roll Length - Imperial:15ft; Roll Length - Metric:4.572m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:608036 Series; Colour:Red RoHS Compliant: Yes

TAPE, SEALING, RED, 1INX15FT; Tape Type:General Purpose; Tape Colour:Red; Roll Length - Imperial:15ft; Roll Length - Metric:4.572m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:608036 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Adhesive Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 1-608036-3 1-608036-3 1-608036-3-ND 95F1124
Product Name Fusion Tape Adhesive Tapes Tape Tape, Sealing, Red, 1Inx15Ft; Tape Type Amp Te Connectivity
Type Adhesive Tape
Color Red, Blue Stripe
Adhesive Silicone
Unlock Full Specs
to access all available technical data