TAPE, SAFETY & WARNING, 76.2Mm x 33M, YELLOW; Tape Colour:Yellow; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 62W4695 |
| Product Name | Tape, Safety & Warning, 76.2Mm X 33M, Yellow; Tape Colour Amp Te Connectivity |
| Features | Reflective or Flagging Safety Tape |