TE Connectivity Tape, Safety & Warning, 25.4Mm X 0.0254M, Green; Tape Colour Amp Te Connectivity TE-MC254-LG-1

Description
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, GREEN; Tape Colour:Green; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series; Tape Backing Material:VinylRoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, GREEN; Tape Colour:Green; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series; Tape Backing Material:VinylRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 25.4Mm X 0.0254M, Green; Tape Colour Amp Te Connectivity - 62W4661 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 25.4Mm X 0.0254M, Green; Tape Colour Amp Te Connectivity
62W4661
Tape, Safety & Warning, 25.4Mm X 0.0254M, Green; Tape Colour Amp Te Connectivity 62W4661
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, GREEN; Tape Colour:Green; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series; Tape Backing Material:VinylRoHS Compliant: Yes

TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, GREEN; Tape Colour:Green; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series; Tape Backing Material:VinylRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4661
Product Name Tape, Safety & Warning, 25.4Mm X 0.0254M, Green; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
High Visibility Tapes - 2610558 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Green
View Details
Double Linered Transfer Tape - 3043 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details