TE Connectivity Fusion Tape 605980-3

Description
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .135 KG  [.298 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 38.1 MM  [1.5 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape
Request a Quote Datasheet
Description
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .135 KG  [.298 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 38.1 MM  [1.5 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusion Tape - 605980-3 - TE Connectivity
Berwyn, PA, United States
Fusion Tape
605980-3
Fusion Tape 605980-3
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .135 KG  [.298 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 38.1 MM  [1.5 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape

Body Features


  • Material Features : Self-Amalgamating
  • Primary Product Color : Black
  • Product Weight : .135 KG  [.298 LB ]

Dimensions


  • Product Length : 9.144 M  [30 FT ]
  • Product Thickness : .51 MM  [.02 INCH ]
  • Product Width : 38.1 MM  [1.5 INCH ]

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Product Type Features


  • Center Stripe : No
  • Tape Type : Fusion Tape
Buy Now Datasheet
Adhesive Tapes - 605980-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
605980-3
Adhesive Tapes 605980-3
FUSION TAPE, 1.5 X .020 X 30FT

FUSION TAPE, 1.5 X .020 X 30FT

Buy Now
Swedesboro, NJ, United States
Adhesive Tapes
605980-3
Adhesive Tapes 605980-3
Adhesive Tapes

Adhesive Tapes

Buy Now
Tape - A114086-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Rubber, Self Fusing Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 30' (9.1m) 10 yds"

"Electrical Tape Rubber, Self Fusing Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 30' (9.1m) 10 yds"

Buy Now Datasheet
Silicone Fusion Tape, 1.5 X 30Ft; Tape Type Amp Te Connectivity - 95F1133 - Newark, An Avnet Company
Chicago, IL, United States
Silicone Fusion Tape, 1.5 X 30Ft; Tape Type Amp Te Connectivity
95F1133
Silicone Fusion Tape, 1.5 X 30Ft; Tape Type Amp Te Connectivity 95F1133
SILICONE FUSION TAPE, 1.5" X 30FT; Tape Type:General Purpose; Tape Colour:Black; Total Tape Thickness:19.7 mil (0.5 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.144m; Tape Width - Imperial:1.5"; Tape Width - Metric:38.1mmRoHS Compliant: Yes

SILICONE FUSION TAPE, 1.5" X 30FT; Tape Type:General Purpose; Tape Colour:Black; Total Tape Thickness:19.7 mil (0.5 mm); Roll Length - Imperial:30ft; Roll Length - Metric:9.144m; Tape Width - Imperial:1.5"; Tape Width - Metric:38.1mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Adhesive Tapes Industrial Tapes Adhesive Tapes Thermal Insulating Tapes Industrial Tapes
Product Number 605980-3 605980-3 605980-3 A114086-ND 95F1133
Product Name Fusion Tape Adhesive Tapes Adhesive Tapes Tape Silicone Fusion Tape, 1.5 X 30Ft; Tape Type Amp Te Connectivity
Type Adhesive Tape Adhesive Tape; Industrial Tape Rubber
Color Black
Temperature Resistance -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Repair Tape - CX4138-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Cable Repair Tape - CX4199-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Y S1017-1.0X50 - S1017-1.0X50 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers
Sealant Tape - 275442-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details