TE Connectivity Tape, Safety & Warning, 76.2Mm X 33M, Red; Tape Colour Amp Te Connectivity TE-VM104RD-108

Description
TAPE, SAFETY & WARNING, 76.2Mm x 33M, RED; Tape Colour:Red; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 76.2Mm x 33M, RED; Tape Colour:Red; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 76.2Mm X 33M, Red; Tape Colour Amp Te Connectivity - 62W4693 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 76.2Mm X 33M, Red; Tape Colour Amp Te Connectivity
62W4693
Tape, Safety & Warning, 76.2Mm X 33M, Red; Tape Colour Amp Te Connectivity 62W4693
TAPE, SAFETY & WARNING, 76.2Mm x 33M, RED; Tape Colour:Red; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 76.2Mm x 33M, RED; Tape Colour:Red; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:3"; Tape Width - Metric:76.2mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4693
Product Name Tape, Safety & Warning, 76.2Mm X 33M, Red; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Visibility Tapes - 2197910 - RS Components, Ltd.
Specs
Features Reflective
Color Red/white
Width 1.97 inches (50 mm)
View Details
Double Coated Urethane Foam Tape - 4004 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.2500 inches (6.35 mm)
Adhesive PU - Polyurethane
View Details