TE Connectivity Tape, Safety & Warning, 25.4Mm X 33M, Violet; Tape Colour Amp Te Connectivity TE-VM100VT-108

Description
TAPE, SAFETY & WARNING, 25.4Mm x 33M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 25.4Mm x 33M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 25.4Mm X 33M, Violet; Tape Colour Amp Te Connectivity - 62W4682 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 25.4Mm X 33M, Violet; Tape Colour Amp Te Connectivity
62W4682
Tape, Safety & Warning, 25.4Mm X 33M, Violet; Tape Colour Amp Te Connectivity 62W4682
TAPE, SAFETY & WARNING, 25.4Mm x 33M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 25.4Mm x 33M, VIOLET; Tape Colour:Violet; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-VM Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4682
Product Name Tape, Safety & Warning, 25.4Mm X 33M, Violet; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Visibility Tapes - 2197910 - RS Components, Ltd.
Specs
Features Reflective
Color Red/white
Width 1.97 inches (50 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details