TE Connectivity Tape, Safety & Warning, 50.8Mm X 33M, Blue/white; Tape Colour Amp Te Connectivity TE-HT206WB-108

Description
TAPE, SAFETY & WARNING, 50.8Mm x 33M, BLUE/WHITE; Tape Colour:Blue, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 50.8Mm x 33M, BLUE/WHITE; Tape Colour:Blue, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 50.8Mm X 33M, Blue/white; Tape Colour Amp Te Connectivity - 62W4627 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 50.8Mm X 33M, Blue/white; Tape Colour Amp Te Connectivity
62W4627
Tape, Safety & Warning, 50.8Mm X 33M, Blue/white; Tape Colour Amp Te Connectivity 62W4627
TAPE, SAFETY & WARNING, 50.8Mm x 33M, BLUE/WHITE; Tape Colour:Blue, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 50.8Mm x 33M, BLUE/WHITE; Tape Colour:Blue, White; Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:TE-HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4627
Product Name Tape, Safety & Warning, 50.8Mm X 33M, Blue/white; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Sound & Vibration Damping Foil - 2552 - Budnick Converting, Inc.
Specs
Thickness 0.0150 inches (0.3810 mm)
Adhesive Aluminum
Peel 3.12 lbs/in (5.47 N/cm)
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details