TE Connectivity Tape, Safety & Warning, 25.4Mm X 0.0254M, Blue; Tape Colour Amp Te Connectivity TE-MA254-LB-1

Description
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, BLUE; Tape Colour:Blue; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes
Description
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, BLUE; Tape Colour:Blue; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Safety & Warning, 25.4Mm X 0.0254M, Blue; Tape Colour Amp Te Connectivity - 62W4642 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 25.4Mm X 0.0254M, Blue; Tape Colour Amp Te Connectivity
62W4642
Tape, Safety & Warning, 25.4Mm X 0.0254M, Blue; Tape Colour Amp Te Connectivity 62W4642
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, BLUE; Tape Colour:Blue; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, BLUE; Tape Colour:Blue; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MA Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 62W4642
Product Name Tape, Safety & Warning, 25.4Mm X 0.0254M, Blue; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Visibility Tapes - 6861090 - RS Components, Ltd.
Specs
Features Reflective
Color Black
Width 1.97 inches (50 mm)
View Details
Clear Polyethylene Surface Protection - 03001-015C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details