TE Connectivity Tape TE-MC254-LB-1

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - A117796-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Tape, Safety & Warning, 25.4Mm X 0.0254M, Blue; Tape Colour Amp Te Connectivity - 62W4660 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Safety & Warning, 25.4Mm X 0.0254M, Blue; Tape Colour Amp Te Connectivity
62W4660
Tape, Safety & Warning, 25.4Mm X 0.0254M, Blue; Tape Colour Amp Te Connectivity 62W4660
TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, BLUE; Tape Colour:Blue; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

TAPE, SAFETY & WARNING, 25.4Mm x 0.0254M, BLUE; Tape Colour:Blue; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:TE-MC Series; Tape Backing Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number A117796-ND 62W4660
Product Name Tape Tape, Safety & Warning, 25.4Mm X 0.0254M, Blue; Tape Colour Amp Te Connectivity
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
High Visibility Tapes - 2610520 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Green
View Details
Clear Polyethylene Surface Protectione - 03M00-068C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details