Panasonic FZ-G1R0008TE

Description
The fully rugged Panasonic Toughpad FZ-G1 tablet with Windows 10 Pro sets the new benchmark for outdoor viewable tablets making it ideal for field workforces. Highly mobile and lightweight Toughpad FZ-G1 Windows 10 Pro tablet answers the needs of organisations that require Windows 10 Pro functionality. The flexible configuration port gives business users the legacy port options they require in a compact, fully rugged and lightweight form factor Intel Core i5-6300U vPro Processor . Windows 10 Pro. Intel HD Graphics 520. Next generation IPSa outdoor display technology. 10.1 Inch high brightness WUXGA (1920 x 1200) display. Capacitive 10 finger multi-touchscreen + digitiser. 180 cm drop resistant. Water and dust-resistant (IP65). Up to 14 hours battery life. Exchangeable battery. Optional Hot swap function. Flexible configuration port (serial, LAN, micro-SD or USB 2.0). Lightweight design Model = Toughpad FZ-G1 Internal Memory = 4GB Operating System = Windows 7 Professional, Windows 8.1 Pro Updated Display Resolution = 1920 x 1200 Screen Size = 10.1in Built-In Camera = Yes Dimensions = 270 x 188 x 19mm Weight = 1.1kg Depth = 19mm Length = 270mm
Request a Quote
Description
The fully rugged Panasonic Toughpad FZ-G1 tablet with Windows 10 Pro sets the new benchmark for outdoor viewable tablets making it ideal for field workforces. Highly mobile and lightweight Toughpad FZ-G1 Windows 10 Pro tablet answers the needs of organisations that require Windows 10 Pro functionality. The flexible configuration port gives business users the legacy port options they require in a compact, fully rugged and lightweight form factor Intel Core i5-6300U vPro Processor . Windows 10 Pro. Intel HD Graphics 520. Next generation IPSa outdoor display technology. 10.1 Inch high brightness WUXGA (1920 x 1200) display. Capacitive 10 finger multi-touchscreen + digitiser. 180 cm drop resistant. Water and dust-resistant (IP65). Up to 14 hours battery life. Exchangeable battery. Optional Hot swap function. Flexible configuration port (serial, LAN, micro-SD or USB 2.0). Lightweight design Model = Toughpad FZ-G1 Internal Memory = 4GB Operating System = Windows 7 Professional, Windows 8.1 Pro Updated Display Resolution = 1920 x 1200 Screen Size = 10.1in Built-In Camera = Yes Dimensions = 270 x 188 x 19mm Weight = 1.1kg Depth = 19mm Length = 270mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1250495 - RS Components, Ltd.
Corby, Northants, United Kingdom
The fully rugged Panasonic Toughpad FZ-G1 tablet with Windows 10 Pro sets the new benchmark for outdoor viewable tablets making it ideal for field workforces. Highly mobile and lightweight Toughpad FZ-G1 Windows 10 Pro tablet answers the needs of organisations that require Windows 10 Pro functionality. The flexible configuration port gives business users the legacy port options they require in a compact, fully rugged and lightweight form factor Intel Core i5-6300U vPro Processor . Windows 10 Pro. Intel HD Graphics 520. Next generation IPSa outdoor display technology. 10.1 Inch high brightness WUXGA (1920 x 1200) display. Capacitive 10 finger multi-touchscreen + digitiser. 180 cm drop resistant. Water and dust-resistant (IP65). Up to 14 hours battery life. Exchangeable battery. Optional Hot swap function. Flexible configuration port (serial, LAN, micro-SD or USB 2.0). Lightweight design Model = Toughpad FZ-G1 Internal Memory = 4GB Operating System = Windows 7 Professional, Windows 8.1 Pro Updated Display Resolution = 1920 x 1200 Screen Size = 10.1in Built-In Camera = Yes Dimensions = 270 x 188 x 19mm Weight = 1.1kg Depth = 19mm Length = 270mm

The fully rugged Panasonic Toughpad FZ-G1 tablet with Windows 10 Pro sets the new benchmark for outdoor viewable tablets making it ideal for field workforces. Highly mobile and lightweight Toughpad FZ-G1 Windows 10 Pro tablet answers the needs of organisations that require Windows 10 Pro functionality. The flexible configuration port gives business users the legacy port options they require in a compact, fully rugged and lightweight form factor
Intel Core i5-6300U vPro Processor . Windows 10 Pro. Intel HD Graphics 520. Next generation IPSa outdoor display technology. 10.1 Inch high brightness WUXGA (1920 x 1200) display. Capacitive 10 finger multi-touchscreen + digitiser. 180 cm drop resistant. Water and dust-resistant (IP65). Up to 14 hours battery life. Exchangeable battery. Optional Hot swap function. Flexible configuration port (serial, LAN, micro-SD or USB 2.0). Lightweight design
Model = Toughpad FZ-G1
Internal Memory = 4GB
Operating System = Windows 7 Professional, Windows 8.1 Pro Updated
Display Resolution = 1920 x 1200
Screen Size = 10.1in
Built-In Camera = Yes
Dimensions = 270 x 188 x 19mm
Weight = 1.1kg
Depth = 19mm
Length = 270mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handheld and Portable Computers
Product Number 1250495
Device Type Tablet
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
BARTEC MC9400/9450 EX2 Mobile Computer - mc94ex2 mobile computer - BARTEC
Specs
Operating System Google®
Processor Intel 386 Family
General Features Bluetooth; Touch Screen; Ruggedized
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Display Size 10.5 inch (266.70 mm)
View Details
Commander's Digital Assistant -  - Secure Communication Systems
Secure Communication Systems
Specs
Device Type Tablet
Operating System Microsoft®; Linux (optional feature)
Processor VIA Eden Ultra Low Voltage
View Details