Panasonic FZ-M1F150YTE

Description
The fully rugged Toughpad FZ-M1 sets the new benchmark for outdoor tablets making it ideal for field workforces in challenging environments. With its capacitive 10-finger multi-touch outdoor display and flexible configurations, this Windows 8.1 Pro tablet has been designed to optimise the efficiency of field workers. It benefits from various connectivity options to ensure data is always available when needed and gives business users the legacy options they require in a compact, fully rugged and lightweight form factor Intel® Core™ i5-4302Y vPro Processor. Fanless design. Intel HD 4200 graphics. 7in. WXGA (1200x800) outdoor display (up to 500cd/m2). Capacitive 10 finger multi-touchscreen. 150cm shock resistant. Water and dust resistant (IP65). Up to 8 hours battery life. Up to 16 hours battery life with high capacity battery (optional). User exchangeable battery. Hot swap battery optional (in combination with business expansion module). Flexible configuration port (serial, LAN, 2D Barcode Reader, NFC). Integrated business expansion module (RFID, UHF RFID, Smartcard Reader. UK PLUG ONLY Model = Toughpad FZ-M1 Internal Memory = 4GB Operating System = Windows 8.1 Pro 64 Bit Display Resolution = 1280 x 800pixels Screen Size = 7in Built-In Camera = Yes Dimensions = 132 x 203 x 18mm Weight = 540g Depth = 18mm Length = 132mm
Request a Quote
Description
The fully rugged Toughpad FZ-M1 sets the new benchmark for outdoor tablets making it ideal for field workforces in challenging environments. With its capacitive 10-finger multi-touch outdoor display and flexible configurations, this Windows 8.1 Pro tablet has been designed to optimise the efficiency of field workers. It benefits from various connectivity options to ensure data is always available when needed and gives business users the legacy options they require in a compact, fully rugged and lightweight form factor Intel® Core™ i5-4302Y vPro Processor. Fanless design. Intel HD 4200 graphics. 7in. WXGA (1200x800) outdoor display (up to 500cd/m2). Capacitive 10 finger multi-touchscreen. 150cm shock resistant. Water and dust resistant (IP65). Up to 8 hours battery life. Up to 16 hours battery life with high capacity battery (optional). User exchangeable battery. Hot swap battery optional (in combination with business expansion module). Flexible configuration port (serial, LAN, 2D Barcode Reader, NFC). Integrated business expansion module (RFID, UHF RFID, Smartcard Reader. UK PLUG ONLY Model = Toughpad FZ-M1 Internal Memory = 4GB Operating System = Windows 8.1 Pro 64 Bit Display Resolution = 1280 x 800pixels Screen Size = 7in Built-In Camera = Yes Dimensions = 132 x 203 x 18mm Weight = 540g Depth = 18mm Length = 132mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8847771 - RS Components, Ltd.
Corby, Northants, United Kingdom
The fully rugged Toughpad FZ-M1 sets the new benchmark for outdoor tablets making it ideal for field workforces in challenging environments. With its capacitive 10-finger multi-touch outdoor display and flexible configurations, this Windows 8.1 Pro tablet has been designed to optimise the efficiency of field workers. It benefits from various connectivity options to ensure data is always available when needed and gives business users the legacy options they require in a compact, fully rugged and lightweight form factor Intel® Core™ i5-4302Y vPro Processor. Fanless design. Intel HD 4200 graphics. 7in. WXGA (1200x800) outdoor display (up to 500cd/m2). Capacitive 10 finger multi-touchscreen. 150cm shock resistant. Water and dust resistant (IP65). Up to 8 hours battery life. Up to 16 hours battery life with high capacity battery (optional). User exchangeable battery. Hot swap battery optional (in combination with business expansion module). Flexible configuration port (serial, LAN, 2D Barcode Reader, NFC). Integrated business expansion module (RFID, UHF RFID, Smartcard Reader. UK PLUG ONLY Model = Toughpad FZ-M1 Internal Memory = 4GB Operating System = Windows 8.1 Pro 64 Bit Display Resolution = 1280 x 800pixels Screen Size = 7in Built-In Camera = Yes Dimensions = 132 x 203 x 18mm Weight = 540g Depth = 18mm Length = 132mm

The fully rugged Toughpad FZ-M1 sets the new benchmark for outdoor tablets making it ideal for field workforces in challenging environments. With its capacitive 10-finger multi-touch outdoor display and flexible configurations, this Windows 8.1 Pro tablet has been designed to optimise the efficiency of field workers. It benefits from various connectivity options to ensure data is always available when needed and gives business users the legacy options they require in a compact, fully rugged and lightweight form factor
Intel® Coreâ„¢ i5-4302Y vPro Processor. Fanless design. Intel HD 4200 graphics. 7in. WXGA (1200x800) outdoor display (up to 500cd/m2). Capacitive 10 finger multi-touchscreen. 150cm shock resistant. Water and dust resistant (IP65). Up to 8 hours battery life. Up to 16 hours battery life with high capacity battery (optional). User exchangeable battery. Hot swap battery optional (in combination with business expansion module). Flexible configuration port (serial, LAN, 2D Barcode Reader, NFC). Integrated business expansion module (RFID, UHF RFID, Smartcard Reader. UK PLUG ONLY
Model = Toughpad FZ-M1
Internal Memory = 4GB
Operating System = Windows 8.1 Pro 64 Bit
Display Resolution = 1280 x 800pixels
Screen Size = 7in
Built-In Camera = Yes
Dimensions = 132 x 203 x 18mm
Weight = 540g
Depth = 18mm
Length = 132mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handheld and Portable Computers
Product Number 8847771
Device Type Tablet
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Operating System Microsoft®
Main Memory 8.00 GB
View Details
BARTEC ET60/65 EX2 Windows Tablet - bartec-et60-65ex2-windows-tablet - BARTEC
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Rugged Industrial Vehicle Mount Computer - VMC-10 - Digital Systems Engineering, Inc. (DSE)
Digital Systems Engineering, Inc. (DSE)
Specs
Device Type Industrial Computer
View Details