Panasonic CF-532AWZYTE

Description
The Panasonic Toughbook CF-53 is a semi-rugged laptop with a 14in. screen. Both the keyboard and the touchpad are sealed to protect against moisture, and the hinges are both dust and water resistant. It is built to meet MIL-STD-810G certification standards for shock and vibration, extreme temperatures and resistance to dust and moisture. It also has sealed ports and integrated handle for portability Intel® Core™ i5 3320M vPro™ Processor. Intel® HD 4000 graphics . Oversized multi touch touchpad. Circulumin™ Display Technology. Robust magnesium alloy display case. Shock-protected, easily removable HDD. Integrated DVD Multi Drive. USB 3.0 and serial port. UK PLUG ONLY Model = Toughbook 53 Internal Memory = 4 GB, 8 GB Operating System = Windows 8.1 Pro 64 Bit Display Resolution = 1366 x 768pixels Screen Size = 14in Built-In Camera = Yes Dimensions = 281.9 x 340.4 x 55.9mm Weight = 2.9kg Depth = 55.9mm Length = 281.9mm
Request a Quote
Description
The Panasonic Toughbook CF-53 is a semi-rugged laptop with a 14in. screen. Both the keyboard and the touchpad are sealed to protect against moisture, and the hinges are both dust and water resistant. It is built to meet MIL-STD-810G certification standards for shock and vibration, extreme temperatures and resistance to dust and moisture. It also has sealed ports and integrated handle for portability Intel® Core™ i5 3320M vPro™ Processor. Intel® HD 4000 graphics . Oversized multi touch touchpad. Circulumin™ Display Technology. Robust magnesium alloy display case. Shock-protected, easily removable HDD. Integrated DVD Multi Drive. USB 3.0 and serial port. UK PLUG ONLY Model = Toughbook 53 Internal Memory = 4 GB, 8 GB Operating System = Windows 8.1 Pro 64 Bit Display Resolution = 1366 x 768pixels Screen Size = 14in Built-In Camera = Yes Dimensions = 281.9 x 340.4 x 55.9mm Weight = 2.9kg Depth = 55.9mm Length = 281.9mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8847790 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Panasonic Toughbook CF-53 is a semi-rugged laptop with a 14in. screen. Both the keyboard and the touchpad are sealed to protect against moisture, and the hinges are both dust and water resistant. It is built to meet MIL-STD-810G certification standards for shock and vibration, extreme temperatures and resistance to dust and moisture. It also has sealed ports and integrated handle for portability Intel® Core™ i5 3320M vPro™ Processor. Intel® HD 4000 graphics . Oversized multi touch touchpad. Circulumin™ Display Technology. Robust magnesium alloy display case. Shock-protected, easily removable HDD. Integrated DVD Multi Drive. USB 3.0 and serial port. UK PLUG ONLY Model = Toughbook 53 Internal Memory = 4 GB, 8 GB Operating System = Windows 8.1 Pro 64 Bit Display Resolution = 1366 x 768pixels Screen Size = 14in Built-In Camera = Yes Dimensions = 281.9 x 340.4 x 55.9mm Weight = 2.9kg Depth = 55.9mm Length = 281.9mm

The Panasonic Toughbook CF-53 is a semi-rugged laptop with a 14in. screen. Both the keyboard and the touchpad are sealed to protect against moisture, and the hinges are both dust and water resistant. It is built to meet MIL-STD-810G certification standards for shock and vibration, extreme temperatures and resistance to dust and moisture. It also has sealed ports and integrated handle for portability
Intel® Coreâ„¢ i5 3320M vProâ„¢ Processor. Intel® HD 4000 graphics . Oversized multi touch touchpad. Circuluminâ„¢ Display Technology. Robust magnesium alloy display case. Shock-protected, easily removable HDD. Integrated DVD Multi Drive. USB 3.0 and serial port. UK PLUG ONLY
Model = Toughbook 53
Internal Memory = 4 GB, 8 GB
Operating System = Windows 8.1 Pro 64 Bit
Display Resolution = 1366 x 768pixels
Screen Size = 14in
Built-In Camera = Yes
Dimensions = 281.9 x 340.4 x 55.9mm
Weight = 2.9kg
Depth = 55.9mm
Length = 281.9mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handheld and Portable Computers
Product Number 8847790
Device Type Tablet
Unlock Full Specs
to access all available technical data

Similar Products

TC77 ex -NI Touch Computer - tc77ex ni touch computer - BARTEC
Specs
Operating System Google®
Main Memory 4.00 GB
Display Size 4.7 inch (119.38 mm)
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Operating System Microsoft®
Main Memory 8.00 GB
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Data Collection Tablet - AR-C10 - Allied Reliability Group
Allied Reliability Group
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details