Panasonic FZ-X1AFAAACE

Description
The Toughpad FZ-X1 brings together the best of handheld, smartphone and Barcode reader functionality into a single rugged and hard working 5in. tablet. It is the ideal tool for mobile workers in the transportation and logistics, postal services, MoD, emergency & public safety, utilities, retail and manufacturing sectors. Thanks to its fully-rugged design with MIL-STD-810G certification, IP68 ratings and 3 meter drop resistance, the FZ-X1 promises a long life span and very low TCO. With operating temperatures of -20゚C to +60゚C, glove & rain-enabled daylight-readable display and a high capacity 6200mAh battery, field workers can operate anywhere, anytime and for as long as they need Android™ 4.2.2. 4G LTE / 3G Data and Voice capability. Qualcomm® APQ8064T 1.7GHz Quad-core processor. IP68 rated (Submersible in water up to 1.5m for 30 minutes). User replaceable high capacity battery with hot swap function. Integrated 1D/2D Barcode reader. Enterprise level security (FIPS140-2 level-1 compliant & Built-in ARM® TrustZone®). 3 microphones for intelligent noise cancellation. Loud volume twin speakers (up to 100 dB). 4 user configurable buttons (for shortcut to applications). UK PLUG ONLY Model = Toughpad FZ-X1 Internal Memory = 2GB Operating System = Android 4.2.2 Display Resolution = 1280 x 720pixels Screen Size = 5in Built-In Camera = Yes Dimensions = 165.1 x 165.1 x 30.5mm Weight = 426.4g Depth = 30.5mm Length = 165.1mm
Request a Quote
Description
The Toughpad FZ-X1 brings together the best of handheld, smartphone and Barcode reader functionality into a single rugged and hard working 5in. tablet. It is the ideal tool for mobile workers in the transportation and logistics, postal services, MoD, emergency & public safety, utilities, retail and manufacturing sectors. Thanks to its fully-rugged design with MIL-STD-810G certification, IP68 ratings and 3 meter drop resistance, the FZ-X1 promises a long life span and very low TCO. With operating temperatures of -20゚C to +60゚C, glove & rain-enabled daylight-readable display and a high capacity 6200mAh battery, field workers can operate anywhere, anytime and for as long as they need Android™ 4.2.2. 4G LTE / 3G Data and Voice capability. Qualcomm® APQ8064T 1.7GHz Quad-core processor. IP68 rated (Submersible in water up to 1.5m for 30 minutes). User replaceable high capacity battery with hot swap function. Integrated 1D/2D Barcode reader. Enterprise level security (FIPS140-2 level-1 compliant & Built-in ARM® TrustZone®). 3 microphones for intelligent noise cancellation. Loud volume twin speakers (up to 100 dB). 4 user configurable buttons (for shortcut to applications). UK PLUG ONLY Model = Toughpad FZ-X1 Internal Memory = 2GB Operating System = Android 4.2.2 Display Resolution = 1280 x 720pixels Screen Size = 5in Built-In Camera = Yes Dimensions = 165.1 x 165.1 x 30.5mm Weight = 426.4g Depth = 30.5mm Length = 165.1mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8847781 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Toughpad FZ-X1 brings together the best of handheld, smartphone and Barcode reader functionality into a single rugged and hard working 5in. tablet. It is the ideal tool for mobile workers in the transportation and logistics, postal services, MoD, emergency & public safety, utilities, retail and manufacturing sectors. Thanks to its fully-rugged design with MIL-STD-810G certification, IP68 ratings and 3 meter drop resistance, the FZ-X1 promises a long life span and very low TCO. With operating temperatures of -20゚C to +60゚C, glove & rain-enabled daylight-readable display and a high capacity 6200mAh battery, field workers can operate anywhere, anytime and for as long as they need Android™ 4.2.2. 4G LTE / 3G Data and Voice capability. Qualcomm® APQ8064T 1.7GHz Quad-core processor. IP68 rated (Submersible in water up to 1.5m for 30 minutes). User replaceable high capacity battery with hot swap function. Integrated 1D/2D Barcode reader. Enterprise level security (FIPS140-2 level-1 compliant & Built-in ARM® TrustZone®). 3 microphones for intelligent noise cancellation. Loud volume twin speakers (up to 100 dB). 4 user configurable buttons (for shortcut to applications). UK PLUG ONLY Model = Toughpad FZ-X1 Internal Memory = 2GB Operating System = Android 4.2.2 Display Resolution = 1280 x 720pixels Screen Size = 5in Built-In Camera = Yes Dimensions = 165.1 x 165.1 x 30.5mm Weight = 426.4g Depth = 30.5mm Length = 165.1mm

The Toughpad FZ-X1 brings together the best of handheld, smartphone and Barcode reader functionality into a single rugged and hard working 5in. tablet. It is the ideal tool for mobile workers in the transportation and logistics, postal services, MoD, emergency & public safety, utilities, retail and manufacturing sectors. Thanks to its fully-rugged design with MIL-STD-810G certification, IP68 ratings and 3 meter drop resistance, the FZ-X1 promises a long life span and very low TCO. With operating temperatures of -20゚C to +60゚C, glove & rain-enabled daylight-readable display and a high capacity 6200mAh battery, field workers can operate anywhere, anytime and for as long as they need
Androidâ„¢ 4.2.2. 4G LTE / 3G Data and Voice capability. Qualcomm® APQ8064T 1.7GHz Quad-core processor. IP68 rated (Submersible in water up to 1.5m for 30 minutes). User replaceable high capacity battery with hot swap function. Integrated 1D/2D Barcode reader. Enterprise level security (FIPS140-2 level-1 compliant & Built-in ARM® TrustZone®). 3 microphones for intelligent noise cancellation. Loud volume twin speakers (up to 100 dB). 4 user configurable buttons (for shortcut to applications). UK PLUG ONLY
Model = Toughpad FZ-X1
Internal Memory = 2GB
Operating System = Android 4.2.2
Display Resolution = 1280 x 720pixels
Screen Size = 5in
Built-In Camera = Yes
Dimensions = 165.1 x 165.1 x 30.5mm
Weight = 426.4g
Depth = 30.5mm
Length = 165.1mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handheld and Portable Computers
Product Number 8847781
Device Type Tablet
Unlock Full Specs
to access all available technical data

Similar Products

Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Display Size 10.5 inch (266.70 mm)
View Details
Laptop - MacBook Air - 13 inch - Apple, Inc.
Specs
Operating System Apple®
Processor Intel 386 Family
Speed 1300 MHz
View Details