Panasonic CF-19ZL145BE

Description
The wireless Panasonic Toughbook CF-19 transforms from a fully-rugged maximum-performance notebook PC to a fully-rugged handwriting-friendly tablet PC. Take handwritten notes, mark and edit documents and draw diagrams. It even converts handwriting to printed text. The Panasonic Toughbook CF-19 convertible tablet PC is reliable, durable and lightweight. The optimised display technology with low reflection allows for perfect visibility even in bright environments. The data is secured on the hard disk drive - enclosed in a shock-absorbing damper that sits inside an aluminium case. A double waterproof structure ensures a tight durable seal that complies with IP54 water and dust proofing standards, and a special HDD-heater that counters any adverse temperatures Intel CentrinoDuo Mobile Technology. Integrated 802.11 a/b/g wireless LAN. 10.4in. daylight-readable colour LCD swivels for optimum visibility. Full magnesium alloy case with handle. Moisture and Dust resistant LCD, Keyboard and Touchpad. Vibration and shock resistant . Sealed port and connector covers. UK PLUG ONLY Model = Toughbook CF-19 Internal Memory = 4GB Operating System = Genuine Windows 8 Professional Display Resolution = 1024 x 768pixels Screen Size = 10.6in Built-In Camera = Yes Dimensions = 49 x 271 x 216mm Weight = 2.3kg Depth = 216mm Length = 49mm
Request a Quote
Description
The wireless Panasonic Toughbook CF-19 transforms from a fully-rugged maximum-performance notebook PC to a fully-rugged handwriting-friendly tablet PC. Take handwritten notes, mark and edit documents and draw diagrams. It even converts handwriting to printed text. The Panasonic Toughbook CF-19 convertible tablet PC is reliable, durable and lightweight. The optimised display technology with low reflection allows for perfect visibility even in bright environments. The data is secured on the hard disk drive - enclosed in a shock-absorbing damper that sits inside an aluminium case. A double waterproof structure ensures a tight durable seal that complies with IP54 water and dust proofing standards, and a special HDD-heater that counters any adverse temperatures Intel CentrinoDuo Mobile Technology. Integrated 802.11 a/b/g wireless LAN. 10.4in. daylight-readable colour LCD swivels for optimum visibility. Full magnesium alloy case with handle. Moisture and Dust resistant LCD, Keyboard and Touchpad. Vibration and shock resistant . Sealed port and connector covers. UK PLUG ONLY Model = Toughbook CF-19 Internal Memory = 4GB Operating System = Genuine Windows 8 Professional Display Resolution = 1024 x 768pixels Screen Size = 10.6in Built-In Camera = Yes Dimensions = 49 x 271 x 216mm Weight = 2.3kg Depth = 216mm Length = 49mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8847793 - RS Components, Ltd.
Corby, Northants, United Kingdom
The wireless Panasonic Toughbook CF-19 transforms from a fully-rugged maximum-performance notebook PC to a fully-rugged handwriting-friendly tablet PC. Take handwritten notes, mark and edit documents and draw diagrams. It even converts handwriting to printed text. The Panasonic Toughbook CF-19 convertible tablet PC is reliable, durable and lightweight. The optimised display technology with low reflection allows for perfect visibility even in bright environments. The data is secured on the hard disk drive - enclosed in a shock-absorbing damper that sits inside an aluminium case. A double waterproof structure ensures a tight durable seal that complies with IP54 water and dust proofing standards, and a special HDD-heater that counters any adverse temperatures Intel CentrinoDuo Mobile Technology. Integrated 802.11 a/b/g wireless LAN. 10.4in. daylight-readable colour LCD swivels for optimum visibility. Full magnesium alloy case with handle. Moisture and Dust resistant LCD, Keyboard and Touchpad. Vibration and shock resistant . Sealed port and connector covers. UK PLUG ONLY Model = Toughbook CF-19 Internal Memory = 4GB Operating System = Genuine Windows 8 Professional Display Resolution = 1024 x 768pixels Screen Size = 10.6in Built-In Camera = Yes Dimensions = 49 x 271 x 216mm Weight = 2.3kg Depth = 216mm Length = 49mm

The wireless Panasonic Toughbook CF-19 transforms from a fully-rugged maximum-performance notebook PC to a fully-rugged handwriting-friendly tablet PC. Take handwritten notes, mark and edit documents and draw diagrams. It even converts handwriting to printed text. The Panasonic Toughbook CF-19 convertible tablet PC is reliable, durable and lightweight. The optimised display technology with low reflection allows for perfect visibility even in bright environments. The data is secured on the hard disk drive - enclosed in a shock-absorbing damper that sits inside an aluminium case. A double waterproof structure ensures a tight durable seal that complies with IP54 water and dust proofing standards, and a special HDD-heater that counters any adverse temperatures
Intel CentrinoDuo Mobile Technology. Integrated 802.11 a/b/g wireless LAN. 10.4in. daylight-readable colour LCD swivels for optimum visibility. Full magnesium alloy case with handle. Moisture and Dust resistant LCD, Keyboard and Touchpad. Vibration and shock resistant . Sealed port and connector covers. UK PLUG ONLY
Model = Toughbook CF-19
Internal Memory = 4GB
Operating System = Genuine Windows 8 Professional
Display Resolution = 1024 x 768pixels
Screen Size = 10.6in
Built-In Camera = Yes
Dimensions = 49 x 271 x 216mm
Weight = 2.3kg
Depth = 216mm
Length = 49mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handheld and Portable Computers
Product Number 8847793
Device Type Tablet
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Operating System Microsoft®
Main Memory 8.00 GB
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
MC27 ex -NI Mobile Computer - mc27ex ni mobile computer - BARTEC
Specs
Operating System Google®
Main Memory 3.00 GB
Display Size 4.0 inch (101.60 mm)
View Details
In-Cab Data Management System - DMS - Liquid Controls Group; a Unit of IDEX Corporation
Liquid Controls Group; a Unit of IDEX Corporation
Specs
Device Type Minicomputer
Operating System Microsoft®
Speed 133 MHz
View Details