Panasonic FZ-B2B201AAE

Description
The fully rugged Toughpad FZ-B2 sets the new benchmark for outdoor tablets making it ideal for field workforces in challenging environments. With its capacitive 5-finger multi-touch outdoor display and flexible configurations, this Android™ 4.4 tablet has been designed to optimise the efficiency of field workers. It benefits from various connectivity options to ensure data is always available when needed and gives business users the legacy options they require in a compact, fully rugged and lightweight form factor Intel® Celeron™ N2930 Processor. Android™ 4.4 Kitkat. Fanless design. Intel HD graphics. 7in. WXGA (1280x800) outdoor display (up to 500cd/m2). Capacitive 5 finger multi-touchscreen. 180cm shock resistant. Water and dust resistant (IP65). Up to 7 hours battery life. Up to 14 hours battery life with high capacity battery. User field exchangeable battery. Hot swap battery optional (in combination with business expansion module). Flexible configuration port (2D Barcode Reader). Integrated business expansion module (Smartcard Reader). UK PLUG ONLY Model = Toughpad FZ-B2 Internal Memory = 2GB Operating System = Android 4.4.4 Display Resolution = 1280 x 800pixels Screen Size = 7in Built-In Camera = Yes Dimensions = 202.7 x 132.1 x 18mm Weight = 544.3g Depth = 18mm Length = 202.7mm
Request a Quote
Description
The fully rugged Toughpad FZ-B2 sets the new benchmark for outdoor tablets making it ideal for field workforces in challenging environments. With its capacitive 5-finger multi-touch outdoor display and flexible configurations, this Android™ 4.4 tablet has been designed to optimise the efficiency of field workers. It benefits from various connectivity options to ensure data is always available when needed and gives business users the legacy options they require in a compact, fully rugged and lightweight form factor Intel® Celeron™ N2930 Processor. Android™ 4.4 Kitkat. Fanless design. Intel HD graphics. 7in. WXGA (1280x800) outdoor display (up to 500cd/m2). Capacitive 5 finger multi-touchscreen. 180cm shock resistant. Water and dust resistant (IP65). Up to 7 hours battery life. Up to 14 hours battery life with high capacity battery. User field exchangeable battery. Hot swap battery optional (in combination with business expansion module). Flexible configuration port (2D Barcode Reader). Integrated business expansion module (Smartcard Reader). UK PLUG ONLY Model = Toughpad FZ-B2 Internal Memory = 2GB Operating System = Android 4.4.4 Display Resolution = 1280 x 800pixels Screen Size = 7in Built-In Camera = Yes Dimensions = 202.7 x 132.1 x 18mm Weight = 544.3g Depth = 18mm Length = 202.7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8847784 - RS Components, Ltd.
Corby, Northants, United Kingdom
The fully rugged Toughpad FZ-B2 sets the new benchmark for outdoor tablets making it ideal for field workforces in challenging environments. With its capacitive 5-finger multi-touch outdoor display and flexible configurations, this Android™ 4.4 tablet has been designed to optimise the efficiency of field workers. It benefits from various connectivity options to ensure data is always available when needed and gives business users the legacy options they require in a compact, fully rugged and lightweight form factor Intel® Celeron™ N2930 Processor. Android™ 4.4 Kitkat. Fanless design. Intel HD graphics. 7in. WXGA (1280x800) outdoor display (up to 500cd/m2). Capacitive 5 finger multi-touchscreen. 180cm shock resistant. Water and dust resistant (IP65). Up to 7 hours battery life. Up to 14 hours battery life with high capacity battery. User field exchangeable battery. Hot swap battery optional (in combination with business expansion module). Flexible configuration port (2D Barcode Reader). Integrated business expansion module (Smartcard Reader). UK PLUG ONLY Model = Toughpad FZ-B2 Internal Memory = 2GB Operating System = Android 4.4.4 Display Resolution = 1280 x 800pixels Screen Size = 7in Built-In Camera = Yes Dimensions = 202.7 x 132.1 x 18mm Weight = 544.3g Depth = 18mm Length = 202.7mm

The fully rugged Toughpad FZ-B2 sets the new benchmark for outdoor tablets making it ideal for field workforces in challenging environments. With its capacitive 5-finger multi-touch outdoor display and flexible configurations, this Androidâ„¢ 4.4 tablet has been designed to optimise the efficiency of field workers. It benefits from various connectivity options to ensure data is always available when needed and gives business users the legacy options they require in a compact, fully rugged and lightweight form factor
Intel® Celeronâ„¢ N2930 Processor. Androidâ„¢ 4.4 Kitkat. Fanless design. Intel HD graphics. 7in. WXGA (1280x800) outdoor display (up to 500cd/m2). Capacitive 5 finger multi-touchscreen. 180cm shock resistant. Water and dust resistant (IP65). Up to 7 hours battery life. Up to 14 hours battery life with high capacity battery. User field exchangeable battery. Hot swap battery optional (in combination with business expansion module). Flexible configuration port (2D Barcode Reader). Integrated business expansion module (Smartcard Reader). UK PLUG ONLY
Model = Toughpad FZ-B2
Internal Memory = 2GB
Operating System = Android 4.4.4
Display Resolution = 1280 x 800pixels
Screen Size = 7in
Built-In Camera = Yes
Dimensions = 202.7 x 132.1 x 18mm
Weight = 544.3g
Depth = 18mm
Length = 202.7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handheld and Portable Computers
Product Number 8847784
Device Type Tablet
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
BARTEC ET60/65 EX2 Windows Tablet - bartec-et60-65ex2-windows-tablet - BARTEC
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Operating System Microsoft®
Main Memory 8.00 GB
View Details
 - Bamboo Connect - Wacom Technology Corporation
Wacom Technology Corporation
Specs
Device Type Tablet
View Details