Panasonic FZ-E1BFCAACE

Description
The Panasonic Toughpad FZ-E1 brings together the best of handheld, smartphone and Barcode reader functionality into a single rugged and hard working 5in. tablet. It is one of the first devices in the Toughpad line to offer voice connectivity and has been designed for mobile workers in the transportation & logistics, postal services, defence, emergency & public safety, utilities, retail and manufacturing sectors Windows Embedded 8.1 Handheld. 4G LTE / 3G Data and Voice capability. Qualcomm® MSM8974AB 2.3 GHz Quad-core processor. 2 GB RAM and 32GB flash storage. 5 HD (1280 x 720) daylight-readable display with Glove & Rain mode. MIL-STD 810G certified with 3 meter drop resistance. IP68 rated (Submersible in water up to 1.5 meters for 30 minutes). -20゚C to +60゚C operating temperature. User replaceable high capacity battery with hot swap function. Up to 14 hours continous data access time, up to 23 hours talk time, up to 1000 hours standby time. Enterprise level security (FIPS140-2 level-1 compliant & Built-in ARM® TrustZone®). UK PLUG ONLY Model = Toughpad FZ-E1 Internal Memory = 2GB Operating System = Windows Embedded 8.1 Handheld Display Resolution = 1280 x 720pixels Screen Size = 5in Built-In Camera = Yes Dimensions = 165.1 x 165.1 x 30.5mm Weight = 426.4g Depth = 30.5mm Length = 165.1mm
Request a Quote
Description
The Panasonic Toughpad FZ-E1 brings together the best of handheld, smartphone and Barcode reader functionality into a single rugged and hard working 5in. tablet. It is one of the first devices in the Toughpad line to offer voice connectivity and has been designed for mobile workers in the transportation & logistics, postal services, defence, emergency & public safety, utilities, retail and manufacturing sectors Windows Embedded 8.1 Handheld. 4G LTE / 3G Data and Voice capability. Qualcomm® MSM8974AB 2.3 GHz Quad-core processor. 2 GB RAM and 32GB flash storage. 5 HD (1280 x 720) daylight-readable display with Glove & Rain mode. MIL-STD 810G certified with 3 meter drop resistance. IP68 rated (Submersible in water up to 1.5 meters for 30 minutes). -20゚C to +60゚C operating temperature. User replaceable high capacity battery with hot swap function. Up to 14 hours continous data access time, up to 23 hours talk time, up to 1000 hours standby time. Enterprise level security (FIPS140-2 level-1 compliant & Built-in ARM® TrustZone®). UK PLUG ONLY Model = Toughpad FZ-E1 Internal Memory = 2GB Operating System = Windows Embedded 8.1 Handheld Display Resolution = 1280 x 720pixels Screen Size = 5in Built-In Camera = Yes Dimensions = 165.1 x 165.1 x 30.5mm Weight = 426.4g Depth = 30.5mm Length = 165.1mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8847787 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Panasonic Toughpad FZ-E1 brings together the best of handheld, smartphone and Barcode reader functionality into a single rugged and hard working 5in. tablet. It is one of the first devices in the Toughpad line to offer voice connectivity and has been designed for mobile workers in the transportation & logistics, postal services, defence, emergency & public safety, utilities, retail and manufacturing sectors Windows Embedded 8.1 Handheld. 4G LTE / 3G Data and Voice capability. Qualcomm® MSM8974AB 2.3 GHz Quad-core processor. 2 GB RAM and 32GB flash storage. 5 HD (1280 x 720) daylight-readable display with Glove & Rain mode. MIL-STD 810G certified with 3 meter drop resistance. IP68 rated (Submersible in water up to 1.5 meters for 30 minutes). -20゚C to +60゚C operating temperature. User replaceable high capacity battery with hot swap function. Up to 14 hours continous data access time, up to 23 hours talk time, up to 1000 hours standby time. Enterprise level security (FIPS140-2 level-1 compliant & Built-in ARM® TrustZone®). UK PLUG ONLY Model = Toughpad FZ-E1 Internal Memory = 2GB Operating System = Windows Embedded 8.1 Handheld Display Resolution = 1280 x 720pixels Screen Size = 5in Built-In Camera = Yes Dimensions = 165.1 x 165.1 x 30.5mm Weight = 426.4g Depth = 30.5mm Length = 165.1mm

The Panasonic Toughpad FZ-E1 brings together the best of handheld, smartphone and Barcode reader functionality into a single rugged and hard working 5in. tablet. It is one of the first devices in the Toughpad line to offer voice connectivity and has been designed for mobile workers in the transportation & logistics, postal services, defence, emergency & public safety, utilities, retail and manufacturing sectors
Windows Embedded 8.1 Handheld. 4G LTE / 3G Data and Voice capability. Qualcomm® MSM8974AB 2.3 GHz Quad-core processor. 2 GB RAM and 32GB flash storage. 5 HD (1280 x 720) daylight-readable display with Glove & Rain mode. MIL-STD 810G certified with 3 meter drop resistance. IP68 rated (Submersible in water up to 1.5 meters for 30 minutes). -20゚C to +60゚C operating temperature. User replaceable high capacity battery with hot swap function. Up to 14 hours continous data access time, up to 23 hours talk time, up to 1000 hours standby time. Enterprise level security (FIPS140-2 level-1 compliant & Built-in ARM® TrustZone®). UK PLUG ONLY
Model = Toughpad FZ-E1
Internal Memory = 2GB
Operating System = Windows Embedded 8.1 Handheld
Display Resolution = 1280 x 720pixels
Screen Size = 5in
Built-In Camera = Yes
Dimensions = 165.1 x 165.1 x 30.5mm
Weight = 426.4g
Depth = 30.5mm
Length = 165.1mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handheld and Portable Computers
Product Number 8847787
Device Type Tablet
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
BARTEC ET60/65 EX2 Android Tablet - bartec et60 65ex2 android tablet - BARTEC
Specs
Device Type Tablet
Operating System Google®
Processor Intel 386 Family
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Operating System Microsoft®
Main Memory 8.00 GB
View Details
 - Intuos4 Wireless Pen Tablet - Wacom Technology Corporation
Wacom Technology Corporation
Specs
Device Type Tablet
View Details